Status: | Active |
---|---|
Series: | TMMDB3 |
RoHS: | Compliant |
Prices starting from US$0.0446
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0446
|
25,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
2,568
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
769
in stock
|
Buy Now | |
element14
from US$0.20
|
769
in stock
|
Buy Now | |
Farnell
from US$0.19
|
769
in stock
|
Buy Now | |
Avnet Silica
-
|
137,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
VBO : 32 V |
Breakover voltage range : 28 V to 36 V |
ECOPACK compliant |
Product Specifications |
---|
DS2190 Diac in SMD MINIMELF package |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
TMMDB3 Series 2 A 32 V Trigger Diode DIAC Surface Mount - MINI MELF | Future Electronics |
Thyristor DIAC 2-Pin Mini-MELF T/R | Avnet America |
Diac | Transfer Multisort Elektronik |
Diac/Sidac, 28 V, 36 V, 100 A, Minimelf, 2 Rohs Compliant: Yes |Stmicroelectronics TMMDB3 | Newark Electronics |
DIAC, MINI-MELF | element14 |
DIAC Trigger Diode 32V 2A Mini-MELF | RS |
Where can I find additional details, specifications and documents for a TMMDB3?
Additional datasheets, footprints and schematics for TMMDB3 are listed on our Part Details page. You can also find images and similar parts to TMMDB3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMMDB3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMMDB3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMMDB3 fall under?
The TMMDB3 is listed under Thyristors (SCR) and AC Switches > Triacs > Diacs.
Can I view similar or alternative parts?
You can view similar parts to TMMDB3 when available in the Diacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMMDB3 you can contact the distributor directly for product support, shipping queries etc.
Is the TMMDB3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TMMDB3 have stock available?
Authorised distributors including Future Electronics, Avnet America, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for TMMDB3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMMDB3 often in real-time on the comparison pages.
What if I can't find stock of TMMDB3?
You can fill out our help required form which you can use to request a quote for TMMDB3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.