Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0277
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
600
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
215,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
34,701
in stock
|
Buy Now | |
element14
from US$0.11
|
34,701
in stock
|
Buy Now | |
Farnell
from US$0.11
|
34,701
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0324
|
17,100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0307
|
4,360
in stock
|
Buy Now | |
Avnet Silica
-
|
240,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
22,500
in stock
|
Buy Now | |
Avnet America
from US$0.0277
|
-
|
Buy Now |
TMMBAT41 Series 100 V 100 mA Small Signal Schottky Diode - MINIMELF | Future Electronics |
Diode, Schottky, 0.1A, 100V, Minimelf | Newark Electronics |
DIODE, SCHTKY, 0.1A, 100V, MINIMELF | element14 |
SMD Schottky 100V 0,1A Minimelf | Schukat Electronic |
Diode: Schottky switching | Transfer Multisort Elektronik |
Diode Schottky 0.1A 100V Mini-MELF | RS |
Diode Small Signal Schottky 100V 0.1A 2-Pin Mini-MELF T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a TMMBAT41FILM?
Additional datasheets, footprints and schematics for TMMBAT41FILM are listed on our Part Details page. You can also find images and similar parts to TMMBAT41FILM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMMBAT41FILM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMMBAT41FILM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMMBAT41FILM fall under?
The TMMBAT41FILM is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to TMMBAT41FILM when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMMBAT41FILM you can contact the distributor directly for product support, shipping queries etc.
Is the TMMBAT41FILM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMMBAT41FILM have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for TMMBAT41FILM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMMBAT41FILM often in real-time on the comparison pages.
What if I can't find stock of TMMBAT41FILM?
You can fill out our help required form which you can use to request a quote for TMMBAT41FILM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.