Status: | Unknown |
---|---|
Series: | TMM Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Plug |
Product Range | TMM Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
Contact Termination | IDC / IDT |
Connector,IDC,Male,for Cable,6W | RS |
Wire-To-Board Connector, Tmm Series, Idc/Idt, Plug, 6, 1.27 Mm, Tin Plated Contacts Rohs Compliant: Yes |Amphenol Communications Solutions TMM-1-0-06-1 | Newark Electronics |
PLUG, IDC, 1.27MM, 06WAY | element14 |
Where can I find additional details, specifications and documents for a TMM-1-0-06-1?
Additional datasheets, footprints and schematics for TMM-1-0-06-1 are listed on our Part Details page. You can also find images and similar parts to TMM-1-0-06-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMM-1-0-06-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMM-1-0-06-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMM-1-0-06-1 fall under?
The TMM-1-0-06-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to TMM-1-0-06-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMM-1-0-06-1 you can contact the distributor directly for product support, shipping queries etc.
Is the TMM-1-0-06-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMM-1-0-06-1 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMM-1-0-06-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMM-1-0-06-1 often in real-time on the comparison pages.
What if I can't find stock of TMM-1-0-06-1?
You can fill out our help required form which you can use to request a quote for TMM-1-0-06-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.