Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.54
|
292
in stock
|
Buy Now | |
Sager
from US$12.92
|
148
in stock
|
Buy Now | |
Newark Electronics
from US$14.22
|
46
in stock
|
Buy Now | |
element14
from US$17.98
|
46
in stock
|
Buy Now | |
Farnell
from US$14.81
|
46
in stock
|
Buy Now | |
Rapid Electronics
from US$19.79
|
31
in stock
|
Buy Now | |
Conrad
from US$23.37
|
31
in stock
|
Buy Now | |
Chip One Stop
from US$20.10
|
22
in stock
|
Buy Now | |
Distrelec
from US$17.07
|
10
in stock
|
Buy Now | |
TRC Electronics
from US$14.85
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.26
|
4
in stock
|
Buy Now | |
RS Americas
from US$14.80
|
-
|
Buy Now | |
Buerklin
from US$14.91
|
-
|
Buy Now |
4W, 17.1mm | |
Input Voltage | 90-264VDC |
Output Voltage | 12 |
Output Current | 333mA |
Efficiency | 70% |
Package Style | Encapsulated, Plastic (UL 94 V-0 rated) |
Length | 36.5mm |
Width | 27mm |
country of origin | TW |
ESD Sensitive | No |
Power Supply,Encapsulated,PCB,12V 4W | RS |
AC/DC Power Modules | Sager |
Ac/Dc Pcb Mount Power Supply, Fixed, 90 V, 264 V, 4 W, 12 V, 333 Ma Rohs Compliant: Yes |Traco Power TMLM 04112 | Newark Electronics |
POWER SUPPLY, AC TO DC, 12V, 0.333A, 4W | element14 |
TracoPower TMLM 04112 PCB Mount 4W Power Supply 12V 333mA | Rapid Electronics |
AC/DC power supply modules of the TMLM series. Ultra-compact, fully cast switched-mode power supplies with the highest power density, which can be mounted directly on the circuit board. This makes these modules in an optimal solution for a variety of applications, where space is critical in the commercial and industrial electronics. International safety approvals, it is qualified for use worldwide. The structure in SMD technology and the high degree of efficiency guarantees a high degree of reliability of these switched-mode power supplies.This text is machine translated. | Conrad |
Traco Power DC Power Supply, 4W, 12V, 333mA | Distrelec |
12V PCB Mounting Power Supply Encapsulated | TRC Electronics |
Converter: AC/DC | Transfer Multisort Elektronik |
Power Supply, AC-DC, 4W,1 ,Embedded Switch Mode (SMPS),12V dc,333mA | TRACO Power TMLM 04112 | RS Americas |
AC/DC-Wandler, 120-370 V, 4 W, 1 Ausgang, 12 V | Buerklin |
Where can I find additional details, specifications and documents for a TMLM 04112?
Additional datasheets, footprints and schematics for TMLM 04112 are listed on our Part Details page. You can also find images and similar parts to TMLM 04112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMLM 04112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMLM 04112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMLM 04112 fall under?
The TMLM 04112 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMLM 04112 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMLM 04112 you can contact the distributor directly for product support, shipping queries etc.
Is the TMLM 04112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMLM 04112 have stock available?
Authorised distributors including RS, Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMLM 04112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMLM 04112 often in real-time on the comparison pages.
What if I can't find stock of TMLM 04112?
You can fill out our help required form which you can use to request a quote for TMLM 04112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.