Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.10
|
No stock
|
Buy Now | |
Chip One Stop
from US$17.90
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$13.94
|
-
|
Buy Now | |
RS Americas
from US$14.80
|
-
|
Buy Now | |
element14
from US$17.82
|
-
|
Buy Now | |
TRC Electronics
from US$14.85
|
-
|
Buy Now | |
Distrelec
from US$17.07
|
-
|
Buy Now | |
Sager
from US$13.50
|
-
|
Buy Now | |
Farnell
from US$14.81
|
-
|
Buy Now |
4W, 17.1mm | |
Input Voltage | 90-264VDC |
Output Voltage | 9 |
Output Current | 444mA |
Efficiency | 72% |
Package Style | Encapsulated, Plastic (UL 94 V-0 rated) |
Length | 36.5mm |
Width | 27mm |
country of origin | TW |
ESD Sensitive | No |
Power Supply,Encapsulated,PCB,9V 4W | RS |
Ac-Dc Converter, Pcb Mount, 1 O/P, 4W, 444Ma, 9V | Newark Electronics |
Power Supply, AC-DC, 4W,1 ,Embedded Switch Mode (SMPS),9V dc,444mA | TRACO Power TMLM 04109 | RS Americas |
PSU, PCB MOUNT, 4W, 9V, 0.44A | element14 |
9V PCB Mounting Power Supply Encapsulated | TRC Electronics |
Traco Power DC Power Supply, 4W, 9V, 444mA | Distrelec |
AC/DC Power Modules | Sager |
Where can I find additional details, specifications and documents for a TMLM 04109?
Additional datasheets, footprints and schematics for TMLM 04109 are listed on our Part Details page. You can also find images and similar parts to TMLM 04109 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMLM 04109 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMLM 04109 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMLM 04109 fall under?
The TMLM 04109 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMLM 04109 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMLM 04109 you can contact the distributor directly for product support, shipping queries etc.
Is the TMLM 04109 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMLM 04109 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for TMLM 04109.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMLM 04109 often in real-time on the comparison pages.
What if I can't find stock of TMLM 04109?
You can fill out our help required form which you can use to request a quote for TMLM 04109 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.