Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.61
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$15.44
|
27
in stock
|
Buy Now | |
Farnell
from US$12.92
|
27
in stock
|
Buy Now | |
element14
from US$19.57
|
26
in stock
|
Buy Now | |
RS Americas
from US$18.61
|
10
in stock
|
Buy Now | |
TRC Electronics
from US$16.16
|
-
|
Buy Now | |
Sager
from US$14.71
|
-
|
Buy Now |
3W, 17.1mm | |
Input Voltage | 90-264VDC |
Output Voltage | 5/3.3 |
Output Current | 600/150mA |
Efficiency | 69% |
Package Style | Encapsulated, Plastic (UL 94 V-0 rated) |
Length | 36.5mm |
Width | 27mm |
country of origin | TW |
ESD Sensitive | No |
Ac/Dc Pcb Mount Power Supply, Module, Fixed, 5V, 600Ma, 3.3V, 150Ma Rohs Compliant: Yes |Traco Power TMLM 04253 | Newark Electronics |
PSU, PCB MOUNT, 4W, 2 OUTPUT | Farnell |
Power Supply, AC-DC, Encapsulatd, PCB,5/3.3V 3.5W | TRACO Power TMLM 04253 | RS Americas |
Power Supply,Encapsulatd,PCB,5/3.3V 3.5W | RS |
PCB Mounting Power Supply Dual Output Encapsulated | TRC Electronics |
AC/DC Power Modules | Sager |
Where can I find additional details, specifications and documents for a TMLM 04253?
Additional datasheets, footprints and schematics for TMLM 04253 are listed on our Part Details page. You can also find images and similar parts to TMLM 04253 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMLM 04253 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMLM 04253 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMLM 04253 fall under?
The TMLM 04253 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMLM 04253 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMLM 04253 you can contact the distributor directly for product support, shipping queries etc.
Is the TMLM 04253 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMLM 04253 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS Americas and RS have stock available or on a lead time for TMLM 04253.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMLM 04253 often in real-time on the comparison pages.
What if I can't find stock of TMLM 04253?
You can fill out our help required form which you can use to request a quote for TMLM 04253 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.