Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$73.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$83.99
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$80.12
|
9
in stock
|
Buy Now | |
element14
from US$80.59
|
9
in stock
|
Buy Now | |
Farnell
from US$73.95
|
9
in stock
|
Buy Now | |
Distrelec
from US$99.38
|
4
in stock
|
Buy Now | |
RS Americas
from US$94.37
|
-
|
Buy Now | |
TRC Electronics
from US$90.26
|
-
|
Buy Now | |
Buerklin
from US$84.29
|
-
|
Buy Now | |
Sager
from US$76.59
|
-
|
Buy Now |
40W, 32.5mm | |
Input Voltage | 90-264VDC |
Output Voltage | May-24 |
Output Current | 5000/625mA |
Package Style | Encapsulated, Chassis Mount, Plastic (UL 94 V-0 rated) |
Length | 112mm |
Width | 63.7mm |
country of origin | TW |
ESD Sensitive | No |
Power Supply,Encap.,chassis,5/24V 40W | RS |
Ac/Dc Enclosed Power Supply, Module, Adjustable, Fixed, 5V, 5A, 24V, 625Ma Rohs Compliant: Yes |Traco Power TML 40254C | Newark Electronics |
PSU, AC/DC, 5V,&24V, 40W, MODULE | element14 |
Traco Power Power Module Converter 40W 5V 5A | Distrelec |
Power Supply, AC-DC,40W,2 ,Embedded Switch Mode (SMPS),5Vdc,24Vdc,625 mA,5000 mA | TRACO Power TML 40254C | RS Americas |
Dual Output Power Supply Screw Terminal Blocks | TRC Electronics |
AC/DC-Wandler, 90-264 VAC, 40 W, 2 Ausgänge, 5/24 VDC | Buerklin |
AC/DC Power Modules | Sager |
Where can I find additional details, specifications and documents for a TML 40254C?
Additional datasheets, footprints and schematics for TML 40254C are listed on our Part Details page. You can also find images and similar parts to TML 40254C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TML 40254C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TML 40254C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TML 40254C fall under?
The TML 40254C is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TML 40254C when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TML 40254C you can contact the distributor directly for product support, shipping queries etc.
Is the TML 40254C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TML 40254C have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for TML 40254C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TML 40254C often in real-time on the comparison pages.
What if I can't find stock of TML 40254C?
You can fill out our help required form which you can use to request a quote for TML 40254C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.