Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$42.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$52.95
|
10
in stock
|
Buy Now | |
Sager
from US$44.34
|
77
in stock
|
Buy Now | |
Newark Electronics
from US$46.39
|
15
in stock
|
Buy Now | |
element14
from US$58.07
|
15
in stock
|
Buy Now | |
Farnell
from US$42.80
|
15
in stock
|
Buy Now | |
RS Americas
from US$53.93
|
11
in stock
|
Buy Now | |
Distrelec
from US$55.84
|
2
in stock
|
Buy Now | |
TRC Electronics
from US$53.01
|
-
|
Buy Now | |
Buerklin
from US$48.77
|
-
|
Buy Now |
20W, 22mm | |
Input Voltage | 90-264VDC |
Output Voltage | ±15 |
Output Current | 667/667mA |
Package Style | Encapsulated, Plastic (UL 94 V-0 rated) |
Length | 70mm |
Width | 48mm |
country of origin | TW |
ESD Sensitive | No |
AC/DC Power Modules | Sager |
Ac/Dc Pcb Mount Power Supply, Adjustable, Fixed, 15V, 667Ma, -15V, 667Ma Rohs Compliant: Yes |Traco Power TML 20215 | Newark Electronics |
PSU, AC/DC, ±0.7A, 20, MODULE | element14 |
AC-DC Power Supply, Encapsulated, PCB, +/-15V 20W, TML Series | TRACO Power TML 20215 | RS Americas |
Power Supply,Encapsulated,PCB,+/-15V 20W | RS |
Traco Power PCB Mount Converter 20W 15V 667mA | Distrelec |
PCB Mounting Power Supply Dual Output Encapsulated | TRC Electronics |
AC/DC-Wandler, 90-264 V, 20 W, 2 Ausgänge, 15 V | Buerklin |
Where can I find additional details, specifications and documents for a TML 20215?
Additional datasheets, footprints and schematics for TML 20215 are listed on our Part Details page. You can also find images and similar parts to TML 20215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TML 20215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TML 20215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TML 20215 fall under?
The TML 20215 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TML 20215 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TML 20215 you can contact the distributor directly for product support, shipping queries etc.
Is the TML 20215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TML 20215 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for TML 20215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TML 20215 often in real-time on the comparison pages.
What if I can't find stock of TML 20215?
You can fill out our help required form which you can use to request a quote for TML 20215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.