Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$49.87
|
No stock
|
Buy Now |
15W, 22mm | |
Input Voltage | 90-264VDC |
Output Voltage | 5/±12 |
Output Current | 2000/200/200mA |
Package Style | Encapsulated |
Length | 74mm |
Width | 54mm |
country of origin | TW |
ESD Sensitive | No |
PSU, ENCAPSULATED, 15W, 5V, +/-12V | Farnell |
Where can I find additional details, specifications and documents for a TML 15512?
Additional datasheets, footprints and schematics for TML 15512 are listed on our Part Details page. You can also find images and similar parts to TML 15512 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TML 15512 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TML 15512 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TML 15512 fall under?
The TML 15512 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TML 15512 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TML 15512 you can contact the distributor directly for product support, shipping queries etc.
Is the TML 15512 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TML 15512 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TML 15512.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TML 15512 often in real-time on the comparison pages.
What if I can't find stock of TML 15512?
You can fill out our help required form which you can use to request a quote for TML 15512 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.