Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$42.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$55.18
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$49.60
|
29
in stock
|
Buy Now | |
element14
from US$46.21
|
29
in stock
|
Buy Now | |
Farnell
from US$42.35
|
29
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$61.97
|
1
in stock
|
Buy Now | |
RS Americas
from US$55.55
|
-
|
Buy Now | |
TRC Electronics
from US$52.38
|
-
|
Buy Now | |
Buerklin
from US$48.31
|
-
|
Buy Now | |
Distrelec
from US$57.76
|
-
|
Buy Now | |
Sager
from US$43.80
|
-
|
Buy Now |
30W, 23.5mm | |
Input Voltage | 90-305VDC |
Output Voltage | 24 |
Output Current | 1250mA |
Efficiency | 86% |
Package Style | Encapsulated, Plastic resin (UL 94 V-0 rated) |
Length | 64mm |
Width | 45mm |
Weight | 130gg |
country of origin | TW |
ESD Sensitive | No |
Power Supply, Ac-Dc, 24V, 1.25A | Newark Electronics |
POWER SUPPLY, AC-DC, 24V, 1.25A | element14 |
Power Supply Encapsulated PCB 24V 30W | RS |
Converter: AC/DC | Transfer Multisort Elektronik |
Power Supply, AC-DC, Encapsulated, 30W,24 VDC 1250 mA, 90-305V in | TRACO Power TMG 30124 | RS Americas |
24V PCB Mounting Power Supply Encapsulated | TRC Electronics |
AC/DC-Wandler, 90-305 VAC/120-430 VDC, 30 W, 1 Ausgang, 24 VDC | Buerklin |
Traco Power AC/DC Power Supply 30W 24V 1.25A | Distrelec |
AC/DC Power Modules | Sager |
Where can I find additional details, specifications and documents for a TMG 30124?
Additional datasheets, footprints and schematics for TMG 30124 are listed on our Part Details page. You can also find images and similar parts to TMG 30124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMG 30124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMG 30124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMG 30124 fall under?
The TMG 30124 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMG 30124 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMG 30124 you can contact the distributor directly for product support, shipping queries etc.
Is the TMG 30124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMG 30124 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for TMG 30124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMG 30124 often in real-time on the comparison pages.
What if I can't find stock of TMG 30124?
You can fill out our help required form which you can use to request a quote for TMG 30124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.