Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.43
Mount Fixing Type | Cable Tie |
---|---|
Mounting Hole Dia | - |
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 31.2mm |
Width | 41.7mm |
Height | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Panduit Cable Tie Mount, Black, Polyamide 6.6, Pack of 50 pieces | Distrelec |
Swivel Cable Tie Mount | Newark Electronics |
Cable Accessories Tie Mount Nylon 6/6 Black | Avnet America |
Mount, Cable Tie | RS Americas |
ROTATEABLE SWIVEL MOUNT | TTI Europe |
Cable Tie Mounts Swivel tie mount BLK W/R Nyl 6/6 | Sager |
CABLE TIE MOUNT, NYLON 6.6, BLACK | Farnell |
Where can I find additional details, specifications and documents for a TMEH-X2-L0Y?
Additional datasheets, footprints and schematics for TMEH-X2-L0Y are listed on our Part Details page. You can also find images and similar parts to TMEH-X2-L0Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMEH-X2-L0Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMEH-X2-L0Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMEH-X2-L0Y fall under?
The TMEH-X2-L0Y is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to TMEH-X2-L0Y when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMEH-X2-L0Y you can contact the distributor directly for product support, shipping queries etc.
Is the TMEH-X2-L0Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMEH-X2-L0Y have stock available?
Authorised distributors including Distrelec, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for TMEH-X2-L0Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMEH-X2-L0Y often in real-time on the comparison pages.
What if I can't find stock of TMEH-X2-L0Y?
You can fill out our help required form which you can use to request a quote for TMEH-X2-L0Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.