Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.35
|
No stock
|
Buy Now | |
element14
from US$76.51
|
9
in stock
|
Buy Now | |
Farnell
from US$69.41
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$48.53
|
6
in stock
|
Buy Now | |
RS Americas
from US$48.55
|
1
in stock
|
Buy Now | |
Heilind Electronics
-
|
18
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
5
in stock
|
Buy Now | |
Avnet America
from US$1.42
|
-
|
Buy Now | |
Sager
from US$1.48
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 4.3mm |
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 15.5mm |
Width | 18.3mm |
Height | 15.5mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Tie Mount |
Body Length | 41.1mm |
Body Material | Nylon 6.6 (Polyamide 6.6) |
Colour | Black |
External Length / Height | 15.5mm |
External Width | 18.3mm |
Fixing Hole Diameter | 4.3mm |
For Use With | Panduit Extra Heavy Cross-Section Lashing Cable Ties |
Material | Weather Resistant Nylon 6.6 |
MOUNT, EXTRA HEAVY, OUTDOOR, PK25 | element14 |
Cable Tie Mount | Newark Electronics |
Mount, Cable Tie, Screw Mount, Weather Resistant, Nylon 6/6, 1.62" L, 0.72" W | Panduit TMEH-S8-Q0 | RS Americas |
CABLE TIE MOUNT, EXTRA-HEAVY, 7498358065 | Heilind Electronics |
TIE MOUNTS, EXTRA-HEAVY | RS |
Cable Accessories Tie Mount Nylon 6/6 Black | Avnet America |
Cable Tie Mounts TIE MTG CLIP | Sager |
Where can I find additional details, specifications and documents for a TMEH-S8-Q0?
Additional datasheets, footprints and schematics for TMEH-S8-Q0 are listed on our Part Details page. You can also find images and similar parts to TMEH-S8-Q0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMEH-S8-Q0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMEH-S8-Q0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMEH-S8-Q0 fall under?
The TMEH-S8-Q0 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to TMEH-S8-Q0 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMEH-S8-Q0 you can contact the distributor directly for product support, shipping queries etc.
Is the TMEH-S8-Q0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMEH-S8-Q0 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and Heilind Electronics have stock available or on a lead time for TMEH-S8-Q0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMEH-S8-Q0 often in real-time on the comparison pages.
What if I can't find stock of TMEH-S8-Q0?
You can fill out our help required form which you can use to request a quote for TMEH-S8-Q0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.