Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.36
|
No stock
|
Buy Now | |
Distrelec
from US$1.93
|
158
in stock
|
Buy Now | |
RS Americas
from US$57.83
|
41
in stock
|
Buy Now | |
Heilind Electronics
from US$1.98
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$48.99
|
-
|
Buy Now | |
Avnet America
from US$1.43
|
-
|
Buy Now | |
element14
from US$73.45
|
-
|
Buy Now | |
TTI Europe
from US$1.94
|
-
|
Buy Now | |
Sager
from US$1.49
|
-
|
Buy Now | |
Farnell
from US$69.41
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 6.6mm |
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 15.5mm |
Width | 18.3mm |
Height | 15.5mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Tie Mount |
Body Length | 41.1mm |
Body Material | Nylon 6.6 (Polyamide 6.6) |
Colour | Black |
External Length / Height | 15.5mm |
External Width | 18.3mm |
Fixing Hole Diameter | 6.6mm |
For Use With | Panduit Extra Heavy Cross-Section Lashing Cable Ties |
Material | Weather Resistant Nylon 6.6 |
Panduit Cable Tie Mount, Black, Polyamide 6.6, Pack of 25 pieces | Distrelec |
Mount, Cable Tie, Screw Mount, Weather Resistant, Blk Nylon 6/6,1.62" L,0.72" W | Panduit TMEH-S25-Q0 | RS Americas |
Cable Tie Mount, Extra-Heavy, 1/4 Screw, | Heilind Electronics |
TIE MOUNTS, EXTRA-HEAVY | RS |
Cable Tie Mount | Newark Electronics |
Cable Accessories Tie Mount Nylon 6/6 Black | Avnet America |
MOUNT, EXTRA HEAVY, OUTDOOR, PK25 | element14 |
CABLE TIE MOUNT, EXTRA-HEAVY | TTI Europe |
Cable Tie Mounts TIE MOUNT 1/4 HOLE | Sager |
Where can I find additional details, specifications and documents for a TMEH-S25-Q0?
Additional datasheets, footprints and schematics for TMEH-S25-Q0 are listed on our Part Details page. You can also find images and similar parts to TMEH-S25-Q0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMEH-S25-Q0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMEH-S25-Q0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMEH-S25-Q0 fall under?
The TMEH-S25-Q0 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to TMEH-S25-Q0 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMEH-S25-Q0 you can contact the distributor directly for product support, shipping queries etc.
Is the TMEH-S25-Q0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMEH-S25-Q0 have stock available?
Authorised distributors including Distrelec, RS Americas, Heilind Electronics, RS and Newark Electronics have stock available or on a lead time for TMEH-S25-Q0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMEH-S25-Q0 often in real-time on the comparison pages.
What if I can't find stock of TMEH-S25-Q0?
You can fill out our help required form which you can use to request a quote for TMEH-S25-Q0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.