Status: | Unknown |
---|---|
Series: | TMEH Series |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.69
|
No stock
|
Buy Now | |
TTI Europe
from US$0.97
|
700
in stock
|
Buy Now | |
Heilind Electronics
from US$1.25
|
574
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.25
|
134
in stock
|
Buy Now | |
Newark Electronics
from US$94.79
|
15
in stock
|
Buy Now | |
element14
from US$104.44
|
15
in stock
|
Buy Now | |
RS Americas
from US$97.04
|
14
in stock
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
Carlton-Bates
from US$1.11
|
-
|
Buy Now | |
Distrelec
from US$1.08
|
-
|
Buy Now | |
Sager
from US$0.76
|
-
|
Buy Now | |
Farnell
from US$177.15
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 6.6mm |
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 41.1mm |
Width | 18.3mm |
Height | 15.5mm |
Product Range | TMEH Series |
SVHC | No SVHC (15-Jan-2018) |
CABLE TIE MNT 1/4 | TTI Europe |
Cable Tie Mount, Extra-Heavy, 1/4 Screw, | Heilind Electronics |
Cable Tie Mount | Newark Electronics |
CABLE TIE MOUNT | element14 |
Mount, Cable Tie, Screw Mount, Weather Resistant, Nylon 6/6, 1.65" L, 0.74" W | Panduit TMEH-S25-C0 | RS Americas |
TIE MOUNTS, EXTRA-HEAVY | RS |
Cable Accessories Tie Mount Nylon 6/6 Black Bulk | Avnet America |
Mount, Cable Tie | Carlton-Bates |
Panduit Cable Tie Mount for Outdoor Environment, Black, Polyamide 6.6, Pack of 10 pieces | Distrelec |
Cable Tie Mounts TIE MOUNT 1/4 HOLE | Sager |
CABLE TIE MOUNT, SCREW, PA6.6, BLACK | Farnell |
Where can I find additional details, specifications and documents for a TMEH-S25-C0?
Additional datasheets, footprints and schematics for TMEH-S25-C0 are listed on our Part Details page. You can also find images and similar parts to TMEH-S25-C0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMEH-S25-C0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMEH-S25-C0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMEH-S25-C0 fall under?
The TMEH-S25-C0 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to TMEH-S25-C0 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMEH-S25-C0 you can contact the distributor directly for product support, shipping queries etc.
Is the TMEH-S25-C0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMEH-S25-C0 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for TMEH-S25-C0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMEH-S25-C0 often in real-time on the comparison pages.
What if I can't find stock of TMEH-S25-C0?
You can fill out our help required form which you can use to request a quote for TMEH-S25-C0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.