Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.70
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 5.1mm |
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 41.1mm |
Width | 18.3mm |
Height | 15.5mm |
Product Range | - |
Heavy Duty Cable Tie Mount, Black, UV PA 6.6, Screw, #10 | Panduit TMEH-S10-X0 | RS Americas |
Cable Tie Mount, Screw On, 13.2Mm, Nylon, Black, Pk10 | Newark Electronics |
CABLE TIE MOUNT, SCREW ON, 13.2MM, NYLON, BLACK, PK10 | element14 |
CABLE TIE MOUNT, EXTRA-HEAVY, #10 SCREW | Avnet America |
Cable Tie Mounts Cable Tie Mount Extra-Heavy #10 Scrw | Sager |
Where can I find additional details, specifications and documents for a TMEH-S10-X0?
Additional datasheets, footprints and schematics for TMEH-S10-X0 are listed on our Part Details page. You can also find images and similar parts to TMEH-S10-X0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMEH-S10-X0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMEH-S10-X0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMEH-S10-X0 fall under?
The TMEH-S10-X0 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to TMEH-S10-X0 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMEH-S10-X0 you can contact the distributor directly for product support, shipping queries etc.
Is the TMEH-S10-X0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMEH-S10-X0 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TMEH-S10-X0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMEH-S10-X0 often in real-time on the comparison pages.
What if I can't find stock of TMEH-S10-X0?
You can fill out our help required form which you can use to request a quote for TMEH-S10-X0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.