Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.29
|
No stock
|
Buy Now | |
element14
from US$73.45
|
38
in stock
|
Buy Now | |
Farnell
from US$69.41
|
38
in stock
|
Buy Now | |
RS Americas
from US$51.49
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$46.20
|
4
in stock
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
TTI Europe
from US$1.99
|
-
|
Buy Now | |
Sager
from US$1.41
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 5.1mm |
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 42mm |
Width | 19mm |
Height | 15.5mm |
Product Range | - |
Accessory Type | Cable Tie Mount |
Colour | Black |
MOUNT, EXTRA HEAVY, OUTDOOR, PK25 | element14 |
Mount, Cable Tie, Screw Mount, Weather Resistant, Nylon 6/6, 1.65" L, 0.74" W | Panduit TMEH-S10-Q0 | RS Americas |
Cable Tie Mount | Newark Electronics |
TIE MOUNTS, EXTRA-HEAVY | RS |
Cable Accessories Tie Mount Nylon 6/6 Black | Avnet America |
CABLE TIE MOUNT, EXTRA-HEAVY | TTI Europe |
Cable Tie Mounts TIE MOUNT #10 HOLE | Sager |
Where can I find additional details, specifications and documents for a TMEH-S10Q0?
Additional datasheets, footprints and schematics for TMEH-S10Q0 are listed on our Part Details page. You can also find images and similar parts to TMEH-S10Q0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMEH-S10Q0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMEH-S10Q0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMEH-S10Q0 fall under?
The TMEH-S10Q0 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to TMEH-S10Q0 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMEH-S10Q0 you can contact the distributor directly for product support, shipping queries etc.
Is the TMEH-S10Q0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMEH-S10Q0 have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and RS have stock available or on a lead time for TMEH-S10Q0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMEH-S10Q0 often in real-time on the comparison pages.
What if I can't find stock of TMEH-S10Q0?
You can fill out our help required form which you can use to request a quote for TMEH-S10Q0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.