Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 5.1mm |
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 35.8mm |
Width | 0.74mm |
Height | 15.7mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Tie Mount, Nylon 6.6, Black | Newark Electronics |
Heavy Duty Cable Tie Mount 0.2 Inch Hole Weather Resistant Nylon 6.6 Black | Avnet America |
CABLE TIE MOUNT, NYLON 6.6, BLACK | element14 |
Cable Tie Mounts Heavy Duty Tie Mount, 3/16 (5mm) Mounti | Sager |
Where can I find additional details, specifications and documents for a TMEH2S5-D350?
Additional datasheets, footprints and schematics for TMEH2S5-D350 are listed on our Part Details page. You can also find images and similar parts to TMEH2S5-D350 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMEH2S5-D350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMEH2S5-D350 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMEH2S5-D350 fall under?
The TMEH2S5-D350 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to TMEH2S5-D350 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMEH2S5-D350 you can contact the distributor directly for product support, shipping queries etc.
Is the TMEH2S5-D350 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMEH2S5-D350 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Sager and Farnell have stock available or on a lead time for TMEH2S5-D350.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMEH2S5-D350 often in real-time on the comparison pages.
What if I can't find stock of TMEH2S5-D350?
You can fill out our help required form which you can use to request a quote for TMEH2S5-D350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.