Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | TI DSP Evaluation Modules |
Kit Contents | Adaptor Board |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | AMC to PCIe Adapter Card |
Features | Adaptor Card is a PCIe x4 Lane Form-factor PCB Edge Finger Connector |
AMC to PCIe Adapter Card | Texas Instruments |
Adaptor, Card Amc To Pcie | Newark Electronics |
Where can I find additional details, specifications and documents for a TMDXEVMPCI?
Additional datasheets, footprints and schematics for TMDXEVMPCI are listed on our Part Details page. You can also find images and similar parts to TMDXEVMPCI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDXEVMPCI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDXEVMPCI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDXEVMPCI fall under?
The TMDXEVMPCI is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to TMDXEVMPCI when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDXEVMPCI you can contact the distributor directly for product support, shipping queries etc.
Is the TMDXEVMPCI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDXEVMPCI have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMDXEVMPCI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDXEVMPCI often in real-time on the comparison pages.
What if I can't find stock of TMDXEVMPCI?
You can fill out our help required form which you can use to request a quote for TMDXEVMPCI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.