TMDSICE3359 Part Information
Details for TMDSICE3359 by Texas Instruments
Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM
Part Downloads


Part Specifications
Silicon Manufacturer | Texas Instruments |
No. of Bits | 32bit |
Silicon Family Name | Sitara - AM335x |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A8 |
Silicon Core Number | AM3359 |
Kit Contents | Dev Board AM3359 24V DC Power Supply USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Cortex-A8 Based ICE OLED Display 2GB DDR3 SDRAM CAN/Ethernet/JTAG/PROFIBUS/USB 24V Power Supply |
Alternative Part Descriptions
- TMDSICE3359, MPU ARM TMDSICE3359 EV Kit | RS Components
- DEV BOARD, CORTEX-A8 MPU; Silicon Manufacturer:Texas Instruments; No. of Bits:32bit; Silicon Family Name:Sitara - AM335x; Core Architecture:ARM; Core Sub-Architecture:Cortex-A8; Silicon Core Number:AM3359; Kit Contents:Dev Board RoHS Compliant: Yes | Newark Electronics
- AM3359 Industrial Communications Engine | Texas Instruments
Viewing Distributors for TMDSICE3359
Loading...
Loading Results for TMDSICE3359