Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | TMS320C66xx |
Core Architecture | C6000 |
Core Sub-Architecture | C6000 |
Silicon Core Number | TMS320C6 |
Kit Contents | Eval Board TMS320C6678 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Evaluation Module for TMS320C6678 DSP |
C6678, Xds560V2, Enet, Eval Module | Newark Electronics |
TMS320C6678 Lite Eva l Mod w/Emulation | Mouser Electronics |
Where can I find additional details, specifications and documents for a TMDSEVM6678LE?
Additional datasheets, footprints and schematics for TMDSEVM6678LE are listed on our Part Details page. You can also find images and similar parts to TMDSEVM6678LE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDSEVM6678LE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDSEVM6678LE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDSEVM6678LE fall under?
The TMDSEVM6678LE is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to TMDSEVM6678LE when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDSEVM6678LE you can contact the distributor directly for product support, shipping queries etc.
Is the TMDSEVM6678LE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDSEVM6678LE have stock available?
Authorised distributors including Arrow Electronics and Mouser Electronics have stock available or on a lead time for TMDSEVM6678LE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDSEVM6678LE often in real-time on the comparison pages.
What if I can't find stock of TMDSEVM6678LE?
You can fill out our help required form which you can use to request a quote for TMDSEVM6678LE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.