Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Sitara - AM437x |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A9 |
Silicon Core Number | AM4378 |
Kit Contents | Eval Board AM4378 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 1GHz CPU 2GB DDR3 Connector for Wilink8 Cap Touch Screen LCD USB/ENET/AUDIO/CAN/HDMI/microSD |
AM437x high security evaluation module | Texas Instruments |
Evaluation Board, Sitara Processor | Newark Electronics |
Where can I find additional details, specifications and documents for a TMDSEVM437X?
Additional datasheets, footprints and schematics for TMDSEVM437X are listed on our Part Details page. You can also find images and similar parts to TMDSEVM437X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDSEVM437X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDSEVM437X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDSEVM437X fall under?
The TMDSEVM437X is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to TMDSEVM437X when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDSEVM437X you can contact the distributor directly for product support, shipping queries etc.
Is the TMDSEVM437X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDSEVM437X have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMDSEVM437X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDSEVM437X often in real-time on the comparison pages.
What if I can't find stock of TMDSEVM437X?
You can fill out our help required form which you can use to request a quote for TMDSEVM437X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.