Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Core Architecture | C2000 |
Core Sub-Architecture | C2000 |
Silicon Core Number | TMS320F28069 |
Silicon Family Name | TMS320F280x |
For Use With | controlCARD Base Boards or Compatible Boards with 100pin DIMM Interface |
Kit Contents | controlCARD TMS320F28069 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Piccolo F2806x Family MCU Isolated Card Isolated USB JTAG & 100pin DIMM Interface 5V Operation |
Piccolo TMS320F28069 Isolated controlCARD | Texas Instruments |
Control Card, Piccolo Mcu | Newark Electronics |
Where can I find additional details, specifications and documents for a TMDSCNCD28069ISO?
Additional datasheets, footprints and schematics for TMDSCNCD28069ISO are listed on our Part Details page. You can also find images and similar parts to TMDSCNCD28069ISO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDSCNCD28069ISO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDSCNCD28069ISO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDSCNCD28069ISO fall under?
The TMDSCNCD28069ISO is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to TMDSCNCD28069ISO when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDSCNCD28069ISO you can contact the distributor directly for product support, shipping queries etc.
Is the TMDSCNCD28069ISO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDSCNCD28069ISO have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMDSCNCD28069ISO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDSCNCD28069ISO often in real-time on the comparison pages.
What if I can't find stock of TMDSCNCD28069ISO?
You can fill out our help required form which you can use to request a quote for TMDSCNCD28069ISO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.