Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Application Sub Type | 3 Phase BLDC & PMSM Motor |
---|---|
Silicon Manufacturer | Trinamic |
Kit Application Type | Power Management - Motor Control |
Silicon Core Number | TMCC160 |
Kit Contents | Eval Board TMCC160 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
EVAL BOARD, 3-PH BLDC/PMSM MOTOR CTRL | element14 |
Reference design and an evaluation platform for TMCC160-LC MotionCookie | Symmetry Electronics |
Eval Board, 3 Phase Bldc & Pmsm Motor | Newark Electronics |
Where can I find additional details, specifications and documents for a TMCC160-EVAL?
Additional datasheets, footprints and schematics for TMCC160-EVAL are listed on our Part Details page. You can also find images and similar parts to TMCC160-EVAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMCC160-EVAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMCC160-EVAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMCC160-EVAL fall under?
The TMCC160-EVAL is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TMCC160-EVAL when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMCC160-EVAL you can contact the distributor directly for product support, shipping queries etc.
Is the TMCC160-EVAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMCC160-EVAL have stock available?
Authorised distributors including element14, Farnell, Symmetry Electronics and Newark Electronics have stock available or on a lead time for TMCC160-EVAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMCC160-EVAL often in real-time on the comparison pages.
What if I can't find stock of TMCC160-EVAL?
You can fill out our help required form which you can use to request a quote for TMCC160-EVAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.