Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Application Sub Type | 2-Phase Stepper Motor |
---|---|
Silicon Manufacturer | Trinamic |
Kit Application Type | Motor Driver |
Silicon Core Number | TMC5161-AA |
Kit Contents | Eval Board TMC5161-AA Landungsbruecke MCU Board Eselsbrucke Bridge Board |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a TMC5161-EVAL-KIT?
Additional datasheets, footprints and schematics for TMC5161-EVAL-KIT are listed on our Part Details page. You can also find images and similar parts to TMC5161-EVAL-KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMC5161-EVAL-KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMC5161-EVAL-KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMC5161-EVAL-KIT fall under?
The TMC5161-EVAL-KIT is listed under Trinamic Parts.
Can I view similar or alternative parts?
You can view similar parts to TMC5161-EVAL-KIT when available in the Trinamic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMC5161-EVAL-KIT you can contact the distributor directly for product support, shipping queries etc.
Is the TMC5161-EVAL-KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMC5161-EVAL-KIT have stock available?
There is no stock from authorised distributors for TMC5161-EVAL-KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMC5161-EVAL-KIT often in real-time on the comparison pages.
What if I can't find stock of TMC5161-EVAL-KIT?
You can fill out our help required form which you can use to request a quote for TMC5161-EVAL-KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.