Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$133.75
Application Sub Type | Dual Stepper Motor Controller |
---|---|
Silicon Manufacturer | Trinamic |
Kit Application Type | Power Management - Motor Control |
Silicon Core Number | TMC5130 |
Kit Contents | STARTRAMPE Base Board ESELSBRUCKE Connector Board TMC5130-EVAL Board |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Eval Kit, Dual Stepper Motor Ctrl/Driver | Newark Electronics |
EVAL KIT, DUAL STEPPER MOTOR CTRL/DRIVER | element14 |
TMC5130A-TA Eval kit | Symmetry Electronics |
Trinamic Evaluation Kit for TMC5130 4.5 ... 20V SPI / STEP / DIR / UART | Distrelec |
Where can I find additional details, specifications and documents for a TMC5130-EVAL-KIT?
Additional datasheets, footprints and schematics for TMC5130-EVAL-KIT are listed on our Part Details page. You can also find images and similar parts to TMC5130-EVAL-KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMC5130-EVAL-KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMC5130-EVAL-KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMC5130-EVAL-KIT fall under?
The TMC5130-EVAL-KIT is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TMC5130-EVAL-KIT when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMC5130-EVAL-KIT you can contact the distributor directly for product support, shipping queries etc.
Is the TMC5130-EVAL-KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMC5130-EVAL-KIT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Symmetry Electronics have stock available or on a lead time for TMC5130-EVAL-KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMC5130-EVAL-KIT often in real-time on the comparison pages.
What if I can't find stock of TMC5130-EVAL-KIT?
You can fill out our help required form which you can use to request a quote for TMC5130-EVAL-KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.