Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Application Sub Type | 3-Axes Motion Controller & Stepper Motor Driver |
---|---|
Silicon Manufacturer | Trinamic |
Kit Application Type | Power Management - Motor Control |
Silicon Core Number | TMC429 TMC262 TMC261 TMC260 |
Kit Contents | Eval Board TMC429+TMC260/1/2 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
EVAL BOARD, MOTION CTRL & MOTOR DRIVER | element14 |
Chipset Evaluation Board with TMC429 Motion Controller, TMC26x driver with coolStep and TMC424 encoder interface | Symmetry Electronics |
Eval Board, Motion & Motor Driver | Newark Electronics |
Where can I find additional details, specifications and documents for a TMC429+TMC26X-EVAL?
Additional datasheets, footprints and schematics for TMC429+TMC26X-EVAL are listed on our Part Details page. You can also find images and similar parts to TMC429+TMC26X-EVAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMC429+TMC26X-EVAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMC429+TMC26X-EVAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMC429+TMC26X-EVAL fall under?
The TMC429+TMC26X-EVAL is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TMC429+TMC26X-EVAL when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMC429+TMC26X-EVAL you can contact the distributor directly for product support, shipping queries etc.
Is the TMC429+TMC26X-EVAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMC429+TMC26X-EVAL have stock available?
Authorised distributors including element14, Farnell, Symmetry Electronics, Newark Electronics and Analog Devices have stock available or on a lead time for TMC429+TMC26X-EVAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMC429+TMC26X-EVAL often in real-time on the comparison pages.
What if I can't find stock of TMC429+TMC26X-EVAL?
You can fill out our help required form which you can use to request a quote for TMC429+TMC26X-EVAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.