Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$133.75
Application Sub Type | 2-Phase Stepper Motor Controller/Driver |
---|---|
Silicon Manufacturer | Trinamic |
Kit Application Type | Power Management - Motor Control |
Silicon Core Number | TMC2130 |
Kit Contents | STARTRAMPE Base Board ESELSBRÃœCKE Connector Board TMC2100/TMC4361-EVAL Boards |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Eval Kit, 2-Ph Stepper Motor Ctrl/Driver | Newark Electronics |
EVAL KIT, 2-PH STEPPER MOTOR CTRL/DRIVER | element14 |
TMC2130 EVAL KIT | Symmetry Electronics |
Where can I find additional details, specifications and documents for a TMC2130-EVAL-KIT?
Additional datasheets, footprints and schematics for TMC2130-EVAL-KIT are listed on our Part Details page. You can also find images and similar parts to TMC2130-EVAL-KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMC2130-EVAL-KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMC2130-EVAL-KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMC2130-EVAL-KIT fall under?
The TMC2130-EVAL-KIT is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TMC2130-EVAL-KIT when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMC2130-EVAL-KIT you can contact the distributor directly for product support, shipping queries etc.
Is the TMC2130-EVAL-KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMC2130-EVAL-KIT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Symmetry Electronics and Analog Devices have stock available or on a lead time for TMC2130-EVAL-KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMC2130-EVAL-KIT often in real-time on the comparison pages.
What if I can't find stock of TMC2130-EVAL-KIT?
You can fill out our help required form which you can use to request a quote for TMC2130-EVAL-KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.