Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Application Sub Type | 2-Phase Stepper Motor Controller/Driver |
---|---|
Silicon Manufacturer | Trinamic |
Kit Application Type | Power Management - Motor Control |
Silicon Core Number | TMC2130 |
Kit Contents | Eval Board TMC2130 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
EVAL Board Only | Symmetry Electronics |
Eval Brd, 2-Ph Stepper Motor Ctrl/Driver | Newark Electronics |
EVAL BRD, 2-PH STEPPER MOTOR CTRL/DRIVER | element14 |
Where can I find additional details, specifications and documents for a TMC2130-EVAL?
Additional datasheets, footprints and schematics for TMC2130-EVAL are listed on our Part Details page. You can also find images and similar parts to TMC2130-EVAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMC2130-EVAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMC2130-EVAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMC2130-EVAL fall under?
The TMC2130-EVAL is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TMC2130-EVAL when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMC2130-EVAL you can contact the distributor directly for product support, shipping queries etc.
Is the TMC2130-EVAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMC2130-EVAL have stock available?
Authorised distributors including Symmetry Electronics, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMC2130-EVAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMC2130-EVAL often in real-time on the comparison pages.
What if I can't find stock of TMC2130-EVAL?
You can fill out our help required form which you can use to request a quote for TMC2130-EVAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.