Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
1W | |
Input Voltage | 4.5-5.5VDC |
Output Voltage | ±15 |
Output Current | 34/34mA |
Package Style | SIP6 |
country of origin | TW |
ESD Sensitive | No |
DC/DC-Wandler, 4,5-5,5 VDC, 1 W, 2 Ausgänge, ±15 VDC, 81 % Wirkungsgrad, TMAP 0515D | Buerklin |
Isolated DC/DC Converters - SMD | Sager |
Where can I find additional details, specifications and documents for a TMAP 0515D?
Additional datasheets, footprints and schematics for TMAP 0515D are listed on our Part Details page. You can also find images and similar parts to TMAP 0515D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMAP 0515D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMAP 0515D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMAP 0515D fall under?
The TMAP 0515D is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TMAP 0515D when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMAP 0515D you can contact the distributor directly for product support, shipping queries etc.
Is the TMAP 0515D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMAP 0515D have stock available?
Authorised distributors including Buerklin and Sager have stock available or on a lead time for TMAP 0515D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMAP 0515D often in real-time on the comparison pages.
What if I can't find stock of TMAP 0515D?
You can fill out our help required form which you can use to request a quote for TMAP 0515D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.