Status: | Active |
---|---|
Series: | TM8050H-8D3 |
RoHS: | Compliant |
Prices starting from US$3.42
High junction temperature: Tj = 150 °C |
Blocking voltage: VDRM = VRRM = 800 V |
Nominal current: IT(RMS) = 80 A |
Gate triggering current: IGT max. = 50 mA |
High noise immunity: dV/dt > 1 kV/µs |
Surface mounted device D3PAK for compact designs |
Increase of thermal margin due to extended Tj up to 150 °C |
Low ID and IR in blocking state |
Ecopack2 (includes halogen free & RoHS compliance) |
Product Specifications |
---|
DS11507 80 A 800 V high temperature thyristor (SCR) in D3PAK package |
Presentations |
---|
High-temperature_SCR_portfolio_and_applications |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Brochures |
---|
Electric vehicle (EV) ecosystem |
High-Temperature Thyristors (Scr) |Stmicroelectronics TM8050H-8D3-TR | Newark Electronics |
58-THYRISTOR TRIAC ASD THYRISTOR | Avnet America |
SCR THYRISTOR, 80A, 800V, TO-268 | element14 |
Where can I find additional details, specifications and documents for a TM8050H-8D3-TR?
Additional datasheets, footprints and schematics for TM8050H-8D3-TR are listed on our Part Details page. You can also find images and similar parts to TM8050H-8D3-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM8050H-8D3-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM8050H-8D3-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM8050H-8D3-TR fall under?
The TM8050H-8D3-TR is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > High-temperature Thyristors (SCR).
Can I view similar or alternative parts?
You can view similar parts to TM8050H-8D3-TR when available in the High-temperature Thyristors (SCR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM8050H-8D3-TR you can contact the distributor directly for product support, shipping queries etc.
Is the TM8050H-8D3-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TM8050H-8D3-TR have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Silica have stock available or on a lead time for TM8050H-8D3-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM8050H-8D3-TR often in real-time on the comparison pages.
What if I can't find stock of TM8050H-8D3-TR?
You can fill out our help required form which you can use to request a quote for TM8050H-8D3-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.