Status: | Unknown |
---|---|
Series: | TIVA Family TM4C129x Series Microcontrollers |
RoHS: | Unknown |
Product Range | TIVA Family TM4C129x Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M4F |
No. of Bits | 32bit |
CPU Speed | 120MHz |
Program Memory Size | 1MB |
RAM Memory Size | 256KB |
No. of Pins | 128Pins |
MCU Case Style | TQFP |
No. of I/O's | 90I/O's |
Embedded Interface Type | CAN Ethernet I2C SPI SSI UART USB |
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
MCU Family | TIVA |
MCU Series | TM4C129x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
MCU 32-bit ARMCortexM4F, TM4C129ENCPDTI3 | RS |
32-bit Arm Cortex-M4F based MCU with 120-MHz, 1-MB Flash, 256-kb RAM, USB, ENET MAC+PHY, AES | Texas Instruments |
Mcu, 32Bit, Cortex-M4F, 120Mhz, Tqfp-128 | Newark Electronics |
Where can I find additional details, specifications and documents for a TM4C129ENCPDTI3 .?
Additional datasheets, footprints and schematics for TM4C129ENCPDTI3 . are listed on our Part Details page. You can also find images and similar parts to TM4C129ENCPDTI3 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM4C129ENCPDTI3 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM4C129ENCPDTI3 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM4C129ENCPDTI3 . fall under?
The TM4C129ENCPDTI3 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to TM4C129ENCPDTI3 . when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM4C129ENCPDTI3 . you can contact the distributor directly for product support, shipping queries etc.
Is the TM4C129ENCPDTI3 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TM4C129ENCPDTI3 . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TM4C129ENCPDTI3 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM4C129ENCPDTI3 . often in real-time on the comparison pages.
What if I can't find stock of TM4C129ENCPDTI3 .?
You can fill out our help required form which you can use to request a quote for TM4C129ENCPDTI3 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.