Status: | Unknown |
---|---|
Series: | TIVA Family TM4C123x Series Microcontrollers |
RoHS: | Unknown |
Product Range | TIVA Family TM4C123x Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M4F |
No. of Bits | 32bit |
CPU Speed | 80MHz |
Program Memory Size | 256KB |
RAM Memory Size | 32KB |
No. of Pins | 100Pins |
MCU Case Style | LQFP |
No. of I/O's | 69I/O's |
Embedded Interface Type | CAN I2C SPI UART USB |
Supply Voltage Min | 1.08V |
Supply Voltage Max | 3.63V |
MCU Family | TIVA |
MCU Series | TM4C123x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | Tiva C |
EEPROM Memory Size | 2KB |
MPU Core Size | 32bit |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Peripherals | ADC Comparator Temperature Sensor Timer |
Tiva C Series MCU | Mouser Electronics |
Mcu, 32Bit, Cortex-M4F, 80Mhz, Lqfp-100 | Newark Electronics |
32-bit Arm Cortex-M4F based MCU with 80-MHz, 256-kb Flash, 32-kb RAM, 2x CAN, RTC, USB, 100-pin LQFP | Texas Instruments |
Where can I find additional details, specifications and documents for a TM4C123GH6PZT .?
Additional datasheets, footprints and schematics for TM4C123GH6PZT . are listed on our Part Details page. You can also find images and similar parts to TM4C123GH6PZT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM4C123GH6PZT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM4C123GH6PZT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM4C123GH6PZT . fall under?
The TM4C123GH6PZT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to TM4C123GH6PZT . when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM4C123GH6PZT . you can contact the distributor directly for product support, shipping queries etc.
Is the TM4C123GH6PZT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TM4C123GH6PZT . have stock available?
Authorised distributors including Mouser Electronics, Arrow Electronics and Texas Instruments have stock available or on a lead time for TM4C123GH6PZT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM4C123GH6PZT . often in real-time on the comparison pages.
What if I can't find stock of TM4C123GH6PZT .?
You can fill out our help required form which you can use to request a quote for TM4C123GH6PZT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.