Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$269.05
|
83
in stock
|
Buy Now | |
Heilind Electronics
from US$2.79
|
225
in stock
|
Buy Now | |
Newark Electronics
from US$252.55
|
83
in stock
|
Buy Now | |
element14
from US$301.67
|
83
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.79
|
75
in stock
|
Buy Now | |
Electro Enterprises
from US$2.98
|
62
in stock
|
Buy Now | |
Distrelec
from US$2.78
|
4
in stock
|
Buy Now | |
Avnet America
from US$2.02
|
-
|
Buy Now | |
RS Americas
from US$278.02
|
-
|
Buy Now | |
Carlton-Bates
from US$2.99
|
-
|
Buy Now | |
Sager
from US$2.11
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | - |
Mount Colour | Black |
Mount Material | Nylon (Polyamide) |
Length | 22.1mm |
Width | 15.75mm |
Height | 19.1mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Swivel Tie Mount, BLK, WR for Nylon 6.6, | Heilind Electronics |
Swivel Cable Tie Mount | Newark Electronics |
SWIVEL CABLE TIE MOUNT | element14 |
Panduit Cable Tie Mount, Black, Polyamide 6.6, Pack of 100 pieces | Distrelec |
Cable Accessories Tie Mount Nylon 6/6 Black | Avnet America |
Mount, Cable Tie, Weather Resistant, Blk Nylon 6/6, 0.87" L, 0.62" W, 0.75" H | Panduit TM3-X2-C0Y | RS Americas |
Connector Ring/Spacer, 0.87 in. L x 0.75 in. W, 0.090 - 0.300 in. Cable Tie Width, Black | Carlton-Bates |
Cable Tie Mounts Swivel Tie Mount#10 Screw (M5) W/R | Sager |
Where can I find additional details, specifications and documents for a TM3-X2-C0Y?
Additional datasheets, footprints and schematics for TM3-X2-C0Y are listed on our Part Details page. You can also find images and similar parts to TM3-X2-C0Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM3-X2-C0Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM3-X2-C0Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM3-X2-C0Y fall under?
The TM3-X2-C0Y is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to TM3-X2-C0Y when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM3-X2-C0Y you can contact the distributor directly for product support, shipping queries etc.
Is the TM3-X2-C0Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TM3-X2-C0Y have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for TM3-X2-C0Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM3-X2-C0Y often in real-time on the comparison pages.
What if I can't find stock of TM3-X2-C0Y?
You can fill out our help required form which you can use to request a quote for TM3-X2-C0Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.