Status: | Unknown |
---|---|
Series: | TM3S Series |
RoHS: | Compliant |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 4.5mm |
Mount Colour | Ivory |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 21.8mm |
Width | 15.5mm |
Height | 9.5mm |
Product Range | TM3S Series |
SVHC | No |
RoHS Compliant | Yes |
Cable Tie Mnt, 15.5Mm, Nylon 6.6, Ivory | Newark Electronics |
Cable Accessories Tie Mount Nylon | Avnet America |
Mount, Cable Tie | Carlton-Bates |
Cable Tie Mounts Cable Tie Mount .62 (15.8mm)W #8 Scrw | Sager |
Where can I find additional details, specifications and documents for a TM3S8-M69?
Additional datasheets, footprints and schematics for TM3S8-M69 are listed on our Part Details page. You can also find images and similar parts to TM3S8-M69 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM3S8-M69 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM3S8-M69 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM3S8-M69 fall under?
The TM3S8-M69 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to TM3S8-M69 when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM3S8-M69 you can contact the distributor directly for product support, shipping queries etc.
Is the TM3S8-M69 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TM3S8-M69 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Carlton-Bates and Sager have stock available or on a lead time for TM3S8-M69.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM3S8-M69 often in real-time on the comparison pages.
What if I can't find stock of TM3S8-M69?
You can fill out our help required form which you can use to request a quote for TM3S8-M69 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.