Status: | Unknown |
---|---|
Series: | TM3S Series |
RoHS: | Compliant |
Prices starting from US$0.32
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 4.6mm |
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 21.9mm |
Width | 15.5mm |
Height | 9.4mm |
Product Range | TM3S Series |
SVHC | No |
RoHS Compliant | Yes |
Cable Tie Mount, Black, UV PA 6.6, 0.86x0.61", #8 Screw | Panduit TM3S8-M0 | RS Americas |
Cable Tie Mount, #8 Screw, Nylon 6.6, Black, Pk1000 | Newark Electronics |
Cable Accessories Tie Nylon 6.6 Black | Avnet America |
Mount, Cable Tie | Carlton-Bates |
Cable Tie Mounts Cable Tie Mount .62 (15.8mm)W #8 Scrw | Sager |
Where can I find additional details, specifications and documents for a TM3S8-M0?
Additional datasheets, footprints and schematics for TM3S8-M0 are listed on our Part Details page. You can also find images and similar parts to TM3S8-M0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM3S8-M0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM3S8-M0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM3S8-M0 fall under?
The TM3S8-M0 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to TM3S8-M0 when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM3S8-M0 you can contact the distributor directly for product support, shipping queries etc.
Is the TM3S8-M0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TM3S8-M0 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Carlton-Bates have stock available or on a lead time for TM3S8-M0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM3S8-M0 often in real-time on the comparison pages.
What if I can't find stock of TM3S8-M0?
You can fill out our help required form which you can use to request a quote for TM3S8-M0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.