Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 8.3mm |
Mount Colour | Blue |
Mount Material | PP (Polypropylene) |
Length | 22mm |
Width | 15.6mm |
Height | 9.5mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Cable Tie Mount |
Body Material | PP (Polypropylene) |
Colour | Dark Blue |
External Length / Height | 22mm |
External Width | 15.6mm |
Fixing Hole Diameter | 8.3mm |
For Use With | Cable Tie |
Material | Polypropylene |
Metal Detectable Cable Tie Mounts, Polypropylene | Newark Electronics |
Panduit Cable Tie Mount, Blue, Polypropylene, Pack of 100 pieces | Distrelec |
CABLE TIE MOUNT, METAL DETECTABLE POLYPR | Avnet America |
Cable Tie Mount, #8 (M4) screw, .86"W, Blue metal-detectable polypropylene | Panduit TM3S8-C186 | RS Americas |
Mount, Cable Tie | Carlton-Bates |
Cable Tie Mounts Cbl Tie Mnt Metal Detectable Polypr | Sager |
MOUNT, CABLE TIE, 22MM, M4, PK100 | Farnell |
Where can I find additional details, specifications and documents for a TM3S8-C186?
Additional datasheets, footprints and schematics for TM3S8-C186 are listed on our Part Details page. You can also find images and similar parts to TM3S8-C186 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM3S8-C186 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM3S8-C186 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM3S8-C186 fall under?
The TM3S8-C186 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to TM3S8-C186 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM3S8-C186 you can contact the distributor directly for product support, shipping queries etc.
Is the TM3S8-C186 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TM3S8-C186 have stock available?
Authorised distributors including Newark Electronics, Distrelec, Avnet America, RS Americas and Carlton-Bates have stock available or on a lead time for TM3S8-C186.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM3S8-C186 often in real-time on the comparison pages.
What if I can't find stock of TM3S8-C186?
You can fill out our help required form which you can use to request a quote for TM3S8-C186 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.