Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$50.39
|
62
in stock
|
Buy Now | |
Conrad
from US$1.41
|
459
in stock
|
Buy Now | |
Sager
from US$0.70
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$116.98
|
82
in stock
|
Buy Now | |
element14
from US$74.81
|
62
in stock
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
RS Americas
from US$0.99
|
-
|
Buy Now | |
Carlton-Bates
from US$1.00
|
-
|
Buy Now | |
TTI Europe
from US$0.43
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 4.572mm |
Mount Colour | Black |
Mount Material | PP (Polypropylene) |
Length | 9.5mm |
Width | 15.5mm |
Height | 9.4mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Tie Mount |
Body Length | 21.8mm |
Body Material | PP (Polypropylene) |
Colour | Black |
External Length / Height | 9.5mm |
External Width | 15.5mm |
Fixing Hole Diameter | 3mm |
For Use With | Panduit Miniature Intermediate Standard & Light Heavy Cable Ties |
Material | Weather Resistant Polypropylene |
Black | Conrad |
Cable Tie Mounts Cable Tie Mnt .62 (15.8mm)W #8 Scre | Sager |
Cable Tie Mount, Polypropylene, 15.5Mm | Newark Electronics |
TIE MOUNT, SCREW, POLYPROP, PK100 | element14 |
Cable Accessories Tie Mount Polypropylene Black | Avnet America |
Cable Tie Mount, .62" (15.8mm)W, #8 Scre, PAN-TYSeries | Panduit TM3S8-C100 | RS Americas |
Mount, Cable Tie | Carlton-Bates |
CABLE TIE MOUNT, .62 (15.8MM) | TTI Europe |
Where can I find additional details, specifications and documents for a TM3S8-C100?
Additional datasheets, footprints and schematics for TM3S8-C100 are listed on our Part Details page. You can also find images and similar parts to TM3S8-C100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM3S8-C100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM3S8-C100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM3S8-C100 fall under?
The TM3S8-C100 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to TM3S8-C100 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM3S8-C100 you can contact the distributor directly for product support, shipping queries etc.
Is the TM3S8-C100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TM3S8-C100 have stock available?
Authorised distributors including Conrad, Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for TM3S8-C100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM3S8-C100 often in real-time on the comparison pages.
What if I can't find stock of TM3S8-C100?
You can fill out our help required form which you can use to request a quote for TM3S8-C100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.