Status: | Unknown |
---|---|
Series: | TM3S Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$266.67
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.00
|
6,762
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.00
|
1,352
in stock
|
Buy Now | |
RS Americas
from US$0.44
|
772
in stock
|
Buy Now | |
element14
from US$156.74
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$390.83
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Carlton-Bates
from US$0.37
|
-
|
Buy Now | |
TTI Europe
from US$0.23
|
-
|
Buy Now | |
Sager
from US$0.25
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 6.65mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 22.3mm |
Width | 16mm |
Height | 9.6mm |
Product Range | TM3S Series |
SVHC | No SVHC (15-Jan-2018) |
CABLE TIE MOUNT, .62 1/4 SCR (15.8MM)W | Heilind Electronics |
Cable Tie Mount, Length 22.3mm, Width 0.62in, Ht 0.379in, Natural, Nylon 6.6 | Panduit TM3S25-M | RS Americas |
CABLE TIE MOUNT, 16MM, NYLON 6.6, NAT | element14 |
Cable Tie Mount | Newark Electronics |
Cable Accessories Tie Mount Nylon 6.6 Natural | Avnet America |
Mount, Cable Tie | Carlton-Bates |
TIEMNT,.62INW,1/4SCREW,NYL,NAT | TTI Europe |
Cable Tie Mounts .62 X .87 1/4 SCRW NATURAL | Sager |
Where can I find additional details, specifications and documents for a TM3S25-M?
Additional datasheets, footprints and schematics for TM3S25-M are listed on our Part Details page. You can also find images and similar parts to TM3S25-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM3S25-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM3S25-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM3S25-M fall under?
The TM3S25-M is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to TM3S25-M when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM3S25-M you can contact the distributor directly for product support, shipping queries etc.
Is the TM3S25-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TM3S25-M have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, element14 and Newark Electronics have stock available or on a lead time for TM3S25-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM3S25-M often in real-time on the comparison pages.
What if I can't find stock of TM3S25-M?
You can fill out our help required form which you can use to request a quote for TM3S25-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.