Status: | Unknown |
---|---|
Series: | TM3S Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$343.42
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.53
|
11,637
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.53
|
2,715
in stock
|
Buy Now | |
RS Americas
from US$0.53
|
1,036
in stock
|
Buy Now | |
Newark Electronics
from US$502.36
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
Sager
from US$0.32
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 5.08mm |
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 21.9mm |
Width | 15.5mm |
Height | 9.4mm |
Product Range | TM3S Series |
SVHC | No SVHC (15-Jan-2018) |
Cable Tie Mount, .62 #10 Scr (15.8mm)W | Heilind Electronics |
Cable Tie Mount, .61" W, #10 Screw, Weather Resistant, Nylon, Black | Panduit TM3S10-M0 | RS Americas |
Cable Tie Mount, #10 Screw, Nylon 6.6, Black, Pk1000 | Newark Electronics |
Cable Accessories Tie Mount Nylon 6/6 Black Bulk | Avnet America |
Cable Tie Mounts .62x.87 #10 SCREW BLACK | Sager |
CABLE TIE MOUNT, NYLON 6.6, 15.5MM, BLK | Farnell |
Where can I find additional details, specifications and documents for a TM3S10-M0?
Additional datasheets, footprints and schematics for TM3S10-M0 are listed on our Part Details page. You can also find images and similar parts to TM3S10-M0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM3S10-M0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM3S10-M0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM3S10-M0 fall under?
The TM3S10-M0 is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to TM3S10-M0 when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM3S10-M0 you can contact the distributor directly for product support, shipping queries etc.
Is the TM3S10-M0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TM3S10-M0 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for TM3S10-M0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM3S10-M0 often in real-time on the comparison pages.
What if I can't find stock of TM3S10-M0?
You can fill out our help required form which you can use to request a quote for TM3S10-M0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.