Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$27.02
|
96
in stock
|
Buy Now | |
RS Americas
from US$0.86
|
1,240
in stock
|
Buy Now | |
Conrad
from US$0.90
|
731
in stock
|
Buy Now | |
Newark Electronics
from US$113.51
|
96
in stock
|
Buy Now | |
element14
from US$48.39
|
96
in stock
|
Buy Now | |
Carlton-Bates
from US$0.87
|
14
in stock
|
Buy Now | |
Distrelec
from US$0.37
|
10
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
TTI Europe
from US$0.57
|
-
|
Buy Now | |
Sager
from US$0.61
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 5mm |
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 9.5mm |
Width | 15.8mm |
Height | 9.4mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Tie Mount |
Body Length | 21.8mm |
Body Material | Nylon 6.6 (Polyamide 6.6) |
Colour | Black |
External Length / Height | 9.5mm |
External Width | 15.8mm |
Fixing Hole Diameter | 5mm |
For Use With | Panduit Miniature Intermediate Standard & Light Heavy Cable Ties |
Material | Weather Resistant Nylon 6.6 |
Cable Tie Mount, .62" (15.8mm)W, #10 Scr, PAN-TYSeries | Panduit TM3S10-C0 | RS Americas |
Black | Conrad |
Tie Mount, Screw, Outdoor, Pk100 | Newark Electronics |
TIE MOUNT, SCREW, OUTDOOR, PK100 | element14 |
Mount, Cable Tie | Carlton-Bates |
Panduit Cable Tie Mount, Brown, Polyamide 6.6, Pack of 100 pieces | Distrelec |
Cable Accessories Tie Mount Nylon 6.6 Black | Avnet America |
CABLE TIE MOUNT .61 15.5MM | TTI Europe |
Cable Tie Mounts BLK NYL TIEMOUNT #10 | Sager |
Where can I find additional details, specifications and documents for a TM3S10-C0?
Additional datasheets, footprints and schematics for TM3S10-C0 are listed on our Part Details page. You can also find images and similar parts to TM3S10-C0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM3S10-C0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM3S10-C0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM3S10-C0 fall under?
The TM3S10-C0 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to TM3S10-C0 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM3S10-C0 you can contact the distributor directly for product support, shipping queries etc.
Is the TM3S10-C0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TM3S10-C0 have stock available?
Authorised distributors including RS Americas, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for TM3S10-C0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM3S10-C0 often in real-time on the comparison pages.
What if I can't find stock of TM3S10-C0?
You can fill out our help required form which you can use to request a quote for TM3S10-C0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.