Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
4,731
in stock
|
Buy Now | |
TTI Europe
from US$0.41
|
4,400
in stock
|
Buy Now | |
RS Americas
from US$83.88
|
1,503
in stock
|
Buy Now | |
Sager
from US$0.49
|
1,100
in stock
|
Buy Now | |
element14
from US$46.98
|
565
in stock
|
Buy Now | |
Newark Electronics
from US$88.61
|
305
in stock
|
Buy Now | |
Farnell
from US$26.24
|
305
in stock
|
Buy Now | |
Carlton-Bates
from US$0.63
|
188
in stock
|
Buy Now | |
Conrad
from US$0.81
|
86
in stock
|
Buy Now | |
Heilind Electronics
from US$1.00
|
12
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.00
|
3
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 5mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 9.5mm |
Width | 15.8mm |
Height | 9.4mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Tie Mount |
Body Length | 21.8mm |
Body Material | Nylon 6.6 (Polyamide 6.6) |
Colour | Natural |
External Length / Height | 9.5mm |
External Width | 15.8mm |
Fixing Hole Diameter | 5mm |
For Use With | Panduits Nylon Cable Ties |
Material | Nylon 6.6 |
Holder | Transfer Multisort Elektronik |
CABLE TIE MOUNT-SCREW APPLIED | TTI Europe |
Mount, Cable Tie, Screw Mount, Ntrl Nylon6/6, 0.86" L, 0.61" W, 0.37" H, M5 Thrd | Panduit TM3S10-C | RS Americas |
Cable Tie Mounts NYLON TIE MOUNT #10 | Sager |
TIE MOUNT, SCREW FIX, PK100 | element14 |
Tie Mount, Screw Fix, Pk100 | Newark Electronics |
Mount, Cable Tie | Carlton-Bates |
Ecru | Conrad |
CABLE TIE MOUNT, .62 #10 SCRE (15.8mm)W | Heilind Electronics |
TIE MOUNT | RS |
Cable Accessories Tie Mount Nylon 6/6 Natural | Avnet America |
Where can I find additional details, specifications and documents for a TM3S10-C?
Additional datasheets, footprints and schematics for TM3S10-C are listed on our Part Details page. You can also find images and similar parts to TM3S10-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM3S10-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM3S10-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM3S10-C fall under?
The TM3S10-C is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to TM3S10-C when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM3S10-C you can contact the distributor directly for product support, shipping queries etc.
Is the TM3S10-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TM3S10-C have stock available?
Authorised distributors including Transfer Multisort Elektronik, TTI Europe, RS Americas, Sager and element14 have stock available or on a lead time for TM3S10-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM3S10-C often in real-time on the comparison pages.
What if I can't find stock of TM3S10-C?
You can fill out our help required form which you can use to request a quote for TM3S10-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.