Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 4.6mm |
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 16mm |
Width | 10.8mm |
Height | 7mm |
Body Material | Weather Resistant Nylon 6.6 |
RoHS Compliant | Yes |
Cable Tie Mount | Newark Electronics |
Cable Accessories Tie Mount Nylon 6/6 Black Bulk | Avnet America |
Mount, Cable Tie | Carlton-Bates |
Cable Tie Mounts Cable Tie Mount .43 (10.9mm)W #8 Scrw | Sager |
CABLE TIE MOUNT, 16MM, PA6.6, BLACK | Farnell |
Where can I find additional details, specifications and documents for a TM2S8-M30?
Additional datasheets, footprints and schematics for TM2S8-M30 are listed on our Part Details page. You can also find images and similar parts to TM2S8-M30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM2S8-M30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM2S8-M30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM2S8-M30 fall under?
The TM2S8-M30 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to TM2S8-M30 when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM2S8-M30 you can contact the distributor directly for product support, shipping queries etc.
Is the TM2S8-M30 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TM2S8-M30 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Carlton-Bates and Sager have stock available or on a lead time for TM2S8-M30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM2S8-M30 often in real-time on the comparison pages.
What if I can't find stock of TM2S8-M30?
You can fill out our help required form which you can use to request a quote for TM2S8-M30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.