Status: | Unknown |
---|---|
Series: | TM2S Series |
RoHS: | Unknown |
Prices starting from US$0.18
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 4.5mm |
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 16mm |
Width | 10.8mm |
Height | 7mm |
Product Range | TM2S Series |
SVHC | No SVHC (15-Jan-2018) |
Cable Tie Mount, Length 16mm, Width 0.43in, Ht 0.275in, Black, Nylon 6.6 | Panduit TM2S8-M0 | RS Americas |
Cable Tie Mount, #8 Screw, Nylon 6.6, Black, Pk1000 | Newark Electronics |
Cable Accessories Tie Mount Nylon 6/6 Black Bulk | Avnet America |
CABLE TIE MOUNT, 10.8MM, NYLON 6.6, BLK | element14 |
Mount, Cable Tie | Carlton-Bates |
Cable Tie Mounts CBL TIE MOUNT .43 #8 HOLE, W/R NYL | Sager |
Where can I find additional details, specifications and documents for a TM2S8-M0?
Additional datasheets, footprints and schematics for TM2S8-M0 are listed on our Part Details page. You can also find images and similar parts to TM2S8-M0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM2S8-M0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM2S8-M0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM2S8-M0 fall under?
The TM2S8-M0 is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to TM2S8-M0 when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM2S8-M0 you can contact the distributor directly for product support, shipping queries etc.
Is the TM2S8-M0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TM2S8-M0 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Carlton-Bates have stock available or on a lead time for TM2S8-M0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM2S8-M0 often in real-time on the comparison pages.
What if I can't find stock of TM2S8-M0?
You can fill out our help required form which you can use to request a quote for TM2S8-M0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.