Status: | Unknown |
---|---|
Series: | TM2S Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.24
|
11,628
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
8,000
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
6,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.24
|
2,326
in stock
|
Buy Now | |
Electro Enterprises
from US$0.22
|
624
in stock
|
Buy Now | |
RS Americas
from US$0.31
|
193
in stock
|
Buy Now | |
element14
from US$157.91
|
10
in stock
|
Buy Now | |
Farnell
from US$153.94
|
10
in stock
|
Buy Now | |
Carlton-Bates
from US$0.22
|
1
in stock
|
Buy Now | |
Sager
from US$0.15
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 4.5mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 16mm |
Width | 10.8mm |
Height | 7mm |
Product Range | TM2S Series |
SVHC | No SVHC (15-Jan-2018) |
Cable Tie Mount, .43 #8 Scre (10.9mm)W | Heilind Electronics |
Cable Tie Mount, .43" (10.9Mm)W, #8 Scre Rohs Compliant: Yes |Panduit TM2S8-M | Newark Electronics |
Cable Accessories Cable Tie Mount Nylon 6/6 Natural | Avnet America |
NON ADH CABLE TIE AC | TTI Europe |
Mount, Cable Tie, Screw Mount, Ntrl Nylon6/6, 0.63" L, 0.43" W, 0.28" H, M4 | Panduit TM2S8-M | RS Americas |
CABLE TIE MOUNT, 10.8MM, NYLON 6.6, NAT | element14 |
Mount, Cable Tie | Carlton-Bates |
TIE MOUNT | RS |
Cable Tie Mounts .42 X .63 #8 SCRW NATURAL | Sager |
Where can I find additional details, specifications and documents for a TM2S8-M?
Additional datasheets, footprints and schematics for TM2S8-M are listed on our Part Details page. You can also find images and similar parts to TM2S8-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM2S8-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM2S8-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM2S8-M fall under?
The TM2S8-M is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to TM2S8-M when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM2S8-M you can contact the distributor directly for product support, shipping queries etc.
Is the TM2S8-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TM2S8-M have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Avnet America, TTI Europe and Heilind Electronics Asia have stock available or on a lead time for TM2S8-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM2S8-M often in real-time on the comparison pages.
What if I can't find stock of TM2S8-M?
You can fill out our help required form which you can use to request a quote for TM2S8-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.