Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$153.55
|
12
in stock
|
Buy Now | |
RS Americas
from US$1.66
|
153
in stock
|
Buy Now | |
element14
from US$162.51
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$102.16
|
7
in stock
|
Buy Now | |
Distrelec
from US$1.61
|
3
in stock
|
Buy Now | |
Avnet America
from US$1.13
|
-
|
Buy Now | |
TTI Europe
from US$1.25
|
-
|
Buy Now | |
Sager
from US$1.18
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 4.4mm |
Mount Colour | Aqua |
Mount Material | ETFE (Ethylene Tetrafluoroethylene) |
Length | 16mm |
Width | 10.8mm |
Height | 7mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Tie Mount |
Body Material | ETFE (Ethylene Tetrafluoroethylene) |
Colour | Aqua |
External Length / Height | 16mm |
External Width | 10.8mm |
Fixing Hole Diameter | 4.4mm |
For Use With | M I S ties |
Tie Mount, #8 (M4) Screw, Tefzel, Aqua B | Panduit TM2S8-C76 | RS Americas |
TIE MOUNT, ETFE, 16X10.8MM, PK100 | element14 |
Tie Mount, Etfe, 16X10.8Mm, Pk100 | Newark Electronics |
Panduit Cable Tie Mount, Blue, Ethylene Tetrafluoroethylene, Pack of 100 pieces | Distrelec |
Cable Accessories Tie Mount Tefzel Blue | Avnet America |
TIEMNT 43INW #8SCREW TEFZEL AQ | TTI Europe |
Cable Tie Mounts Tie Mnt #8 (M4) Scrw Tefzel Aqua B | Sager |
Where can I find additional details, specifications and documents for a TM2S8-C76?
Additional datasheets, footprints and schematics for TM2S8-C76 are listed on our Part Details page. You can also find images and similar parts to TM2S8-C76 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM2S8-C76 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM2S8-C76 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM2S8-C76 fall under?
The TM2S8-C76 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to TM2S8-C76 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM2S8-C76 you can contact the distributor directly for product support, shipping queries etc.
Is the TM2S8-C76 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TM2S8-C76 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Distrelec have stock available or on a lead time for TM2S8-C76.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM2S8-C76 often in real-time on the comparison pages.
What if I can't find stock of TM2S8-C76?
You can fill out our help required form which you can use to request a quote for TM2S8-C76 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.