Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
No stock
|
Buy Now | |
TTI Europe
from US$0.17
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
749
in stock
|
Buy Now | |
element14
from US$34.39
|
621
in stock
|
Buy Now | |
Newark Electronics
from US$60.28
|
203
in stock
|
Buy Now | |
Farnell
from US$20.49
|
203
in stock
|
Buy Now | |
Carlton-Bates
from US$0.47
|
132
in stock
|
Buy Now | |
RS Americas
from US$57.79
|
30
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Sager
from US$0.33
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 4.6mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 16mm |
Width | 10.8mm |
Height | 7mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Tie Mount |
Body Length | 16mm |
Body Material | Nylon 6.6 (Polyamide 6.6) |
Colour | Natural |
External Length / Height | 7mm |
External Width | 10.8mm |
Fixing Hole Diameter | 4.6mm |
For Use With | #8 (M4) Screw |
Material | Nylon 6.6 |
NON ADH CABLE TIE AC | TTI Europe |
Panduit Cable Tie Mount 4.8 mm Natural Polyamide 6.6 Pack of 100 pieces | Distrelec |
TIE MOUNT, SCREW FIX, PK100 | element14 |
Tie Mount, Screw Fix, Pk100 | Newark Electronics |
Mount, Cable Tie | Carlton-Bates |
Mount, Cable Tie, Screw Mount, Ntrl Nylon6/6, 0.63" L, 0.43" W, 0.28" H, M4 Thrd | Panduit TM2S8-C | RS Americas |
TIE MOUNT | RS |
Cable Accessories Tie Mount Nylon 6/6 Natural | Avnet America |
Cable Tie Mounts NYLON TIE MOUNT #8 | Sager |
Where can I find additional details, specifications and documents for a TM2S8-C?
Additional datasheets, footprints and schematics for TM2S8-C are listed on our Part Details page. You can also find images and similar parts to TM2S8-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM2S8-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM2S8-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM2S8-C fall under?
The TM2S8-C is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to TM2S8-C when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM2S8-C you can contact the distributor directly for product support, shipping queries etc.
Is the TM2S8-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TM2S8-C have stock available?
Authorised distributors including TTI Europe, Distrelec, element14, Newark Electronics and Farnell have stock available or on a lead time for TM2S8-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM2S8-C often in real-time on the comparison pages.
What if I can't find stock of TM2S8-C?
You can fill out our help required form which you can use to request a quote for TM2S8-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.