Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$227.54
|
No stock
|
Buy Now | |
RS Americas
from US$0.34
|
1,200
in stock
|
Buy Now | |
Heilind Electronics
from US$0.26
|
525
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.26
|
157
in stock
|
Buy Now | |
Newark Electronics
from US$300.20
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
Carlton-Bates
from US$0.28
|
-
|
Buy Now | |
Sager
from US$0.19
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 3.8mm |
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 16mm |
Width | 10.79mm |
Height | 6.99mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Tie Mount, .43" (10.9mm)W, #6 Scre | Panduit TM2S6-M0 | RS Americas |
Cable Tie Mount, .43 #6 Scre (10.9mm)W | Heilind Electronics |
Cable Tie Mount, #6 Screw, Nylon 6.6, Black, Pk1000 | Newark Electronics |
Cable Accessories Tie Mount Nylon 6/6 Black Bulk | Avnet America |
Mount, Cable Tie | Carlton-Bates |
Cable Tie Mounts TIE MOUNT #6 HOLE WR | Sager |
CABLE TIE MOUNT, NYLON 6.6, 10.79MM, BLK | Farnell |
Where can I find additional details, specifications and documents for a TM2S6-M0?
Additional datasheets, footprints and schematics for TM2S6-M0 are listed on our Part Details page. You can also find images and similar parts to TM2S6-M0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM2S6-M0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM2S6-M0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM2S6-M0 fall under?
The TM2S6-M0 is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to TM2S6-M0 when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM2S6-M0 you can contact the distributor directly for product support, shipping queries etc.
Is the TM2S6-M0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TM2S6-M0 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for TM2S6-M0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM2S6-M0 often in real-time on the comparison pages.
What if I can't find stock of TM2S6-M0?
You can fill out our help required form which you can use to request a quote for TM2S6-M0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.