Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$194.98
|
No stock
|
Buy Now | |
TTI Europe
from US$0.17
|
8,000
in stock
|
Buy Now | |
Electro Enterprises
from US$0.23
|
928
in stock
|
Buy Now | |
Heilind Electronics
from US$0.26
|
750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.26
|
175
in stock
|
Buy Now | |
Newark Electronics
from US$229.68
|
3
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
element14
from US$114.60
|
-
|
Buy Now | |
Carlton-Bates
from US$0.23
|
-
|
Buy Now | |
Sager
from US$0.16
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 3.8mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 16mm |
Width | 10.67mm |
Accessory Type | Cable Tie Mount |
Colour | Natural |
RoHS Compliant | Yes |
CABLE TIE MNT .43 (10.9MM)W | TTI Europe |
CABLE TIE MOUNT, .43 #6 SCRE (10.9MM)W | Heilind Electronics |
Cable Tie Mount | Newark Electronics |
Cable Accessories Tie Mount Nylon 6/6 Natural Bulk | Avnet America |
Cable Tie Mount, 0.43" W, #6 M3 Screw, Nylon, Natural | Panduit TM2S6-M | RS Americas |
CABLE TIE MOUNT, NYLON 6.6, 10.79MM, NAT | element14 |
Mount, Cable Tie | Carlton-Bates |
Cable Tie Mounts .42 X .63 #6 SCRW NATURAL | Sager |
Where can I find additional details, specifications and documents for a TM2S6-M?
Additional datasheets, footprints and schematics for TM2S6-M are listed on our Part Details page. You can also find images and similar parts to TM2S6-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM2S6-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM2S6-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM2S6-M fall under?
The TM2S6-M is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to TM2S6-M when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM2S6-M you can contact the distributor directly for product support, shipping queries etc.
Is the TM2S6-M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TM2S6-M have stock available?
Authorised distributors including TTI Europe, Electro Enterprises, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for TM2S6-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM2S6-M often in real-time on the comparison pages.
What if I can't find stock of TM2S6-M?
You can fill out our help required form which you can use to request a quote for TM2S6-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.