Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$52.32
|
52
in stock
|
Buy Now | |
RS Americas
from US$0.55
|
125
in stock
|
Buy Now | |
element14
from US$66.76
|
52
in stock
|
Buy Now | |
Newark Electronics
from US$49.34
|
37
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
Carlton-Bates
from US$0.54
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now | |
Sager
from US$0.38
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | - |
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 16mm |
Width | 10.67mm |
Height | 7mm |
Product Range | - |
Colour | Black |
Cable Tie Mount, #6 (M3) screw, 0.43"W, Black nylon 6.6 | Panduit TM2S6-C0 | RS Americas |
CABLE TIE MOUNT, #6SCREW SZ, 10.9MM W, PK100 | element14 |
Cable Tie Mount, #6Screw Sz, 10.9Mm W, Pk100 | Newark Electronics |
Cable Accessories Cable Tie Mount Nylon 6/6 Black | Avnet America |
Mount, Cable Tie | Carlton-Bates |
CABLE TIE MOUNT, .43 (10.9MM) | TTI Europe |
Cable Tie Mounts CABL TIE MNT #6 SCRW BLACK OUTDOOR USE | Sager |
Where can I find additional details, specifications and documents for a TM2S6-C0?
Additional datasheets, footprints and schematics for TM2S6-C0 are listed on our Part Details page. You can also find images and similar parts to TM2S6-C0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM2S6-C0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM2S6-C0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM2S6-C0 fall under?
The TM2S6-C0 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to TM2S6-C0 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM2S6-C0 you can contact the distributor directly for product support, shipping queries etc.
Is the TM2S6-C0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TM2S6-C0 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for TM2S6-C0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM2S6-C0 often in real-time on the comparison pages.
What if I can't find stock of TM2S6-C0?
You can fill out our help required form which you can use to request a quote for TM2S6-C0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.