Status: | Unknown |
---|---|
Series: | TM2R6 Series |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$191.72
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.22
|
861
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.22
|
287
in stock
|
Buy Now | |
Newark Electronics
from US$246.24
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
element14
from US$112.69
|
-
|
Buy Now | |
Carlton-Bates
from US$0.23
|
-
|
Buy Now | |
Sager
from US$0.16
|
-
|
Buy Now |
Mount Fixing Type | Rivet, Screw |
---|---|
Mounting Hole Dia | 5mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 16mm |
Width | 10.8mm |
Height | 7mm |
Product Range | TM2R6 Series |
RoHS Compliant | Yes |
Cable Tie Mount, .43 #6 Rive (10.9mm)W | Heilind Electronics |
Cable Tie Mount, 10.8Mm, Nylon 6.6, Nat | Newark Electronics |
Cable Accessories Cable Tie Mount Nylon 6/6 Natural | Avnet America |
Cable Tie Mount, .43" (10.9mm)W, #6 Rivet | Panduit TM2R6-M | RS Americas |
Cable Tie Mount, 3/16 Rivet Back/Mtg, 0.43 in. W x 0.63 in.L Base, Nylon 6.6, Natural | Carlton-Bates |
Cable Tie Mounts Cable Tie Mount .43 (10.9mm)W #6 Rive | Sager |
Where can I find additional details, specifications and documents for a TM2R6-M?
Additional datasheets, footprints and schematics for TM2R6-M are listed on our Part Details page. You can also find images and similar parts to TM2R6-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM2R6-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM2R6-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM2R6-M fall under?
The TM2R6-M is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to TM2R6-M when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM2R6-M you can contact the distributor directly for product support, shipping queries etc.
Is the TM2R6-M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TM2R6-M have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TM2R6-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM2R6-M often in real-time on the comparison pages.
What if I can't find stock of TM2R6-M?
You can fill out our help required form which you can use to request a quote for TM2R6-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.